The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with Form C contacts. The part PC118-4C-C1-12A-L-X is a 4PDT variant with a flange mount case, a 12VAC coil, and includes a push-to-test button. It has a contact rating of 10A at 28VDC or 220VAC, maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The relay operates within a temperature range of -40°C to 85°C, has an insulation resistance of 100MΩ min at 500VDC, and dielectric strength of 1500V rms between coil and contacts. The contact material is AgCdO, with an initial contact resistance of 50mΩ max. The unit weighs approximately 37g and meets RoHS compliance.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |