Picker Components General Purpose Relays PC118-4C-C1-120A-GLDM-X

Description
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay offering 2, 3, or 4 pole contact forms with AC and DC coil options, available in plug-in or PC pin terminations. This variant features a flange mount case, 120VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for 220VAC and 5A for 220VAC in the 4PDT configuration. The relay operates at 1.2VA coil power, has an operating temperature range of -40°C to 85°C, and offers a mechanical life of 10⁷ operations and an electrical life of 10⁵ operations. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. Weight is approximately 37g. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay offering 2, 3, or 4 pole contact forms with AC and DC coil options, available in plug-in or PC pin terminations. This variant features a flange mount case, 120VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for 220VAC and 5A for 220VAC in the 4PDT configuration. The relay operates at 1.2VA coil power, has an operating temperature range of -40°C to 85°C, and offers a mechanical life of 10⁷ operations and an electrical life of 10⁵ operations. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. Weight is approximately 37g. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-4C-C1-120A-GLDM-X
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-C1-120A-GLDM-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Four Pole (4P)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.24 - Modular step relay 16A - 202481200000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.O 70.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details