Picker Components General Purpose Relays PC118-4C-220A-LD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 is a miniature 2, 3, or 4 pole general purpose relay with contact forms up to 4PDT, available with 220VAC coil operation and flush push-to-test button. It has a PCB pin termination style, weighs approximately 37g, and measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for 220VAC and 5A for 28VDC depending on pole count. It offers 10A switching current and 2200VA switching power, with AgCdO contact material and an operating temperature range of -40°C to 85°C. The relay complies with RoHS standards and has an initial contact resistance of 50 mΩ maximum. Coil power is 1.2VA at 220VAC, with operate and release times of 25ms each.

Datasheet Summary
Powered by GS/AI

The PC118 is a miniature 2, 3, or 4 pole general purpose relay with contact forms up to 4PDT, available with 220VAC coil operation and flush push-to-test button. It has a PCB pin termination style, weighs approximately 37g, and measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for 220VAC and 5A for 28VDC depending on pole count. It offers 10A switching current and 2200VA switching power, with AgCdO contact material and an operating temperature range of -40°C to 85°C. The relay complies with RoHS standards and has an initial contact resistance of 50 mΩ maximum. Coil power is 1.2VA at 220VAC, with operate and release times of 25ms each.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-220A-LD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-220A-LD-X
General Purpose Relays 2500-PC118-4C-220A-LD-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-220A-LD-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 26.02 - Step relay 10A - 260280240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
Safety Relays - 56.O 69.0511 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details