The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with Form C contacts. It supports AC and DC coils, with the 12VAC coil variant consuming 1.2VA and operating within a coil voltage range of 9.6VAC to 13.2VAC. The relay features gold-plated contacts, a push-to-test button, and a flange mount case. It has a contact rating of 10A at 28VDC or 220VAC for 2 and 3 pole forms, and 5A for the 4 pole form. Maximum switching voltage is 277VAC and 48VDC, with a dielectric strength of 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C. Termination is via PC pins, and dimensions are consistent across variants, with approximate weight of 37g. The unit is RoHS compliant and meets insulation resistance of 100MΩ min. at 500VDC.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-12A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |