Picker Components General Purpose Relays PC118-4C-120A-GLM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature 4-pole general purpose relay with 4PDT (4 Form C) contact configuration, designed for AC and DC coil operation. It is available with PC pins or solder lugs and features gold-plated AgCdO contacts. The relay for 120VAC coil voltage has a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for 220VAC and 5A for 28VDC. The relay is rated for 10^5 electrical operations and 10^7 mechanical operations. It operates from -40°C to 85°C and has a dielectric strength of 1500Vrms between coil and contacts. The case includes options for a top mounting flange and a push-to-test button. Dimensions are 35.00mm in length, 27.60mm in width, and 21.60mm in height. It is RoHS compliant and compatible with the SC118 socket series.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature 4-pole general purpose relay with 4PDT (4 Form C) contact configuration, designed for AC and DC coil operation. It is available with PC pins or solder lugs and features gold-plated AgCdO contacts. The relay for 120VAC coil voltage has a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for 220VAC and 5A for 28VDC. The relay is rated for 10^5 electrical operations and 10^7 mechanical operations. It operates from -40°C to 85°C and has a dielectric strength of 1500Vrms between coil and contacts. The case includes options for a top mounting flange and a push-to-test button. Dimensions are 35.00mm in length, 27.60mm in width, and 21.60mm in height. It is RoHS compliant and compatible with the SC118 socket series.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-120A-GLM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-120A-GLM-X
General Purpose Relays 2500-PC118-4C-120A-GLM-X
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-120A-GLM-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA21.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details