The 56.OA02.0624S is a safety relay with force-guided contacts, part of the OA 5602 series, designed for safety-critical applications in compliance with IEC/EN 61810 and EN ISO 13849. It features a 2 NO/4 NC contact arrangement and operates at 6 VDC with a coil resistance of 35 Ω, spanning a voltage range of 4.2 to 9.6 VDC. The relay is designed for PCB mounting, with solder-side footprints specified for the contact configuration. Its contact material is AgSnO with a 0.2 µm gold plating, ensuring reliable performance under demanding conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5602, 6V, 2NO/4NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA02.0624S | 56.OA02.0624S | 56.OA02.0624S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |