The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in 3PDT (3 Form C) contact form with PCB pins, flange mount, and a push-to-test button. It supports 12VAC coil voltage with a power consumption of 1.2VA, operates between -40°C and 85°C, and features AgCdO contacts rated for 10A at 220VAC or 10A at 28VDC. The relay has a dielectric strength of 1500V rms between coil and contacts, 1000V rms between open contacts, and 1000V rms between poles. Mechanical life is 1 x 10^7 operations, with 1 x 10^5 electrical operations under rated load. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-12A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |