The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin terminations. This variant features a 3PDT contact configuration, PCB pin termination, flange mount case, 12VAC coil, and gold-plated contacts. It operates at 220VAC with a 10A rating per contact, and 28VDC with a 10A rating for 2-pole versions or 5A for 3- and 4-pole versions. Maximum switching voltage is 277VAC and 48VDC, with a maximum switching current of 10A. Contact material is AgCdO with an initial contact resistance of 50 mΩ max. The relay consumes 1.2VA at 12VAC, has an operate and release time of 25 ms, and operates from -40°C to 85°C. Weight is approximately 37g. Dimensions are 35.00 mm x 21.60 mm x 27.60 mm. The relay is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-12A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |