The PC118 series is a miniature 3-pole general purpose relay with 3PDT contact form, available in PCB pin termination and flange mount case configuration. It operates with a 120VAC coil, consuming 1.2VA, and has a contact rating of 10A at 220VAC or 28VDC. The relay includes a push-to-test button and is RoHS compliant. It features AgCdO contacts, a dielectric strength of 1500V rms between coil and contacts, and operates at temperatures from -40°C to 85°C. The relay measures approximately 35.00 mm in length and weighs about 37g. Mechanical life is rated at 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under rated load. Solderability meets 260°C for 5 seconds. Maximum switching voltage is 277VAC and 48VDC, with a maximum switching power of 2200VA and 280W. Initial contact resistance is 50 mΩ maximum.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-120A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |