The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PCB pin termination and flange mount configuration. This variant uses a 110VDC coil with 11000 Ω resistance, consuming 0.9W and operating with a must operate voltage of 82.5 VDC and must release voltage of 11.0 VDC. It features 3PDT (3 Form C) contacts rated for 28VDC at 10A and 220VAC at 10A, with AgCdO contact material and a maximum switching power of 280W or 2200VA. The relay supports an operating temperature range of -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and weighs approximately 37g. It meets RoHS compliance and is compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-110D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |