The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin terminations. This variant features a 3PDT (3 Form C) contact configuration, PC pin termination, flange mount case, 110VDC coil, and an LED indicator. It operates at 28VDC with 10A switching current for general purpose applications, and 220VAC with 10A for the 2-pole variant or 5A for the 3- and 4-pole variants. The coil power is 0.9W, with a pick-up voltage of 82.5VDC and release voltage of 11VDC. Operate and release times are 25ms each. The relay has an operating temperature range of -40°C to 85°C, supports 1×10⁵ electrical operations, and uses AgCdO contact material. Weight is approximately 37g. The product is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-110D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |