The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin terminations. This variant features a 3PDT (3 Form C) contact arrangement, 24VDC coil, gold-plated contacts, a push-to-test button, and PCB pin termination. It has a contact rating of 10A at 28VDC or 220VAC, a coil power consumption of 0.9W, and operates at 25ms operate and release times. The relay meets a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. It supports an operating temperature range of -40°C to 85°C and weighs approximately 37g. All variants are RoHS compliant and compatible with the SC118 series socket. The physical dimensions are not specified for this exact variant, but the series uses a standardized case size with PCB pin terminals.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24D-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |