The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. The PC118-3C-P-220A-L-X variant features a 3PDT contact configuration, 220VAC coil voltage, PCB pin termination, and a push-to-test button. It handles a maximum switching current of 10A at 277VAC and 10A at 28VDC, with a coil power consumption of 1.2VA. The relay has a dielectric strength of 1500V rms between coil and contacts and 1000V rms between contacts. It operates from -40°C to 85°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load. Contact material is AgCdO, and it is RoHS compliant. Dimensions are approximately 43mm length, 35mm width, and 27.6mm height.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-220A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |