The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PCB pin termination and 12VAC coil voltage. It has Form C contacts rated for 10A at 28VDC or 10A at 220VAC for 2-pole, and 5A at 28VDC or 5A at 220VAC for 3- and 4-pole variants. Maximum switching voltage is 277VAC and 48VDC. Coil power is 1.2VA, operate and release times are 25ms. Contacts are AgCdO, with initial resistance ≤50mΩ. Insulation resistance is 100MΩ min. at 500VDC. Dielectric strength is 1500V rms between coil and contacts, 1000V rms between contacts. Dimensions are 35.00 × 27.60 × 21.60 mm. Operates from -40°C to 85°C. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |