The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PC pin termination with a push-to-test button and RoHS compliance. It supports 12VAC coil voltage, has a 3PDT contact form, and is rated for 10A at 220VAC or 10A at 28VDC. Maximum switching voltage is 277VAC and 48VDC, with a maximum switching power of 2200VA. The relay features AgCdO contacts, operates from -40°C to 85°C, and has an operating time of 25ms and release time of 25ms. Its weight is approximately 37g and coil power is 1.2VA. Dimensions and terminal strength follow standard PC118 series specifications.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |