The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available with PC pins, and rated for 10A at 28VDC or 220VAC for 2-pole and 5A at 28VDC or 220VAC for 3- and 4-pole configurations. It has a maximum switching voltage of 277VAC and 48VDC, with AgCdO contact material and a coil power of 1.2VA for 120VAC. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and features a mechanical life of 10⁷ operations and an electrical life of 10⁵ operations. The case supports a top mounting flange and push-to-test button, and is RoHS compliant. Dimensions are 35.00 x 27.60 x 21.60 mm for the 3-pole variant with PC pins. The relay is compatible with the SC118 socket and has a solderability rating of 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-120A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |