The A6A-16CF is a sealed rotary DIP switch with 16 positions and a BCD hexadecimal complement output code. It features a flat white actuator and PCB mounting, with a contact rating of 0.1 A at 28 VDC and a minimum current of 1 mA at 5 VDC. Operating temperature ranges from -10 to +70°C, and ambient humidity is specified from 45% to 85%RH at +5 to +35°C. The switch is sealed to IP64 per IEC 60529, with an insulation resistance of 10 MΩ min, contact resistance of 200 mΩ max, and dielectric strength of 250 VAC for 1 minute. It withstands vibration up to 55 Hz with 1.5-mm amplitude and shock up to 300 m/s², with a durability rating of 2,000 steps minimum. The unit weighs 0.7 g, has a 7.62 mm and 2.54 mm terminal spacing, and supports washing. The actuator is top-visible and flat.
Rotary Switch,STRAIGHT,HEX-
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89C3892 |
| Product Name | Rotary Switch,straight,hex-C,on-On,number Of Positions Omron Electronic Components |