The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with PCB pin termination. This variant features a 110VDC coil, 3PDT (3 Form C) contacts rated for 28VDC at 10A and 220VAC at 10A, with AgCdO contact material. It includes a push-to-test button and LED indicator. The relay operates with 0.9W coil power, has an operate and release time of 25ms, and functions within a temperature range of -40°C to 85°C. Dimensions are 35.00 mm in length with a width of 27.60 mm and height of 21.60 mm. It meets dielectric strength ratings of 1500 V rms between coil and contacts, and 1000 V rms between open contacts or poles. The unit weighs approximately 37 grams and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |