The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for plug-in or PC pin mounting with optional flange mount and push-to-test button. The PC118-3C-C1-24D-X variant features a 3PDT contact form, flange mount case, 24VDC coil, and RoHS compliance. It handles a rated load of 28VDC at 10A and 220VAC at 10A for two-pole forms, and 5A for three- and four-pole forms. Contact material is AgCdO with maximum switching power of 280W DC and 2200VA AC. Coil power is 0.9W, operate and release times are 25ms each, and insulation resistance is 100MΩ min at 500VDC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Operating temperature ranges from -40°C to 85°C, and weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |