The OA/OW 5670 safety relay with 3 normally open and 1 normally closed force-guided contacts operates at 24 VDC with a coil resistance of 580 Ω and a voltage range of 16.8 to 33.6 VDC. It is designed for safety circuits compliant with DIN EN 50205 and IEC/EN 61810, and meets requirements of IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. The product is mounted on a printed circuit board with solder-side dimensions specified in millimeters.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 70.2431 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |