The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. The PC118-3C-C1-24D-G-X variant features a 3PDT (3 Form C) contact configuration, a 24VDC coil, gold-plated contacts, a flange mount case, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching power of 2200VA, and an operating temperature range of -40°C to 85°C. The coil power is 0.9W, with an operate and release time of 25ms. The relay weighs approximately 37g and meets UL/CUL general purpose ratings with 1500V rms dielectric strength between coil and contacts. Contact material is AgCdO.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |