The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available with a flange mount case and a push-to-test button. This variant has a 3PDT (3 Form C) contact arrangement, a 24VAC coil, and a 1.2VA power consumption. It features AgCdO contacts with a maximum switching voltage of 277VAC and 10A current rating per contact. The relay operates from -40°C to 85°C, has a coil operate time of 25ms, and a release time of 25ms. It is RoHS compliant, has a weight of approximately 37g, and is compatible with the SC118 series socket. Dimensions are 35.00mm in length, 27.60mm in width, and 21.00mm in height.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |