The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in a flange mount case with 24VAC coil, and a 3PDT contact form. It features AgCdO contacts, supports switching up to 277VAC and 10A, and has a coil power of 1.2VA. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. The relay is RoHS compliant and compatible with the SC118 series socket. Dimensions are 43.0mm in length, 35.0mm in width, and 27.6mm in height.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |