The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in flange mount and PC pin termination styles. The 3PDT configuration (3 Form C) supports switching up to 10 A at 220 VAC or 28 VDC, with a maximum switching voltage of 277 VAC and 48 VDC. The coil operates at 220 VAC with a power consumption of 1.2 VA, an operate time of 25 ms, and a release time of 25 ms. The relay features AgCdO contacts with an initial contact resistance of 50 mΩ max, a mechanical life of 10^7 operations, and an electrical life of 10^5 operations. It is rated for operation from -40°C to 85°C and has a weight of approximately 37 g. The flange mount version includes an M2.5 mounting thread. The part is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-220A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |