The PC118 series is a miniature 2, 3, or 4 pole general purpose relay with contact forms rated for 28VDC at 10A or 220VAC at 10A for 2-form C models and 28VDC at 5A or 220VAC at 5A for 3- and 4-form C models. It has a 24VDC coil with a power consumption of 0.9W, operates from -40°C to 85°C, and features gold-plated contacts with AgCdO contact material. The relay offers PC pin termination and includes a push-to-test button option. It complies with RoHS standards. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm. The model PC118-3C-24D-GL-X is not explicitly listed but belongs to this series, which shares these characteristics.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |