The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C. This part, configured as 3PDT with a 12VDC coil, push-to-test button, and RoHS compliance, features a plug-in terminal style with PCB pins. It has a maximum switching capacity of 10A at 28VDC or 220VAC for the 3-pole variant, with an operating temperature range of -40°C to 85°C. The relay has a coil power consumption of 0.9W, an insulation resistance of 100MΩ min. at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. Its contact material is AgCdO, with an initial contact resistance of 50mΩ max. and mechanical life of 1×10⁷ operations. Dimensions are 43.0mm in length, 35.0mm in width, and 27.6mm in height. The part weighs approximately 37g and is compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |