The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin termination. This variant features a 110VDC coil, 3PDT contact configuration, LED indicator, push-to-test button, and RoHS compliance. It operates at 28VDC with up to 10A per contact, or 220VAC at 10A for 2-form C, reducing to 5A for 3- and 4-form C. The relay has a coil power consumption of 0.9W, operate and release times of 25ms, and a dielectric strength of 1500V rms between coil and contacts. It is rated for operation from -40°C to 85°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations. The case includes a flange mount and gold-plated contacts as optional features. Dimensions are approximately 35.0 mm length by 27.6 mm width by 21.6 mm height.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-110D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |