The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin termination. The part has a 3PDT (3 Form C) contact configuration and a 110VDC coil, with a power consumption of 0.9W, operate time of 25ms, and release time of 25ms. It operates from -40°C to 85°C and features AgCdO contacts with a maximum switching current of 10A at 28VDC or 5A at 220VAC. The relay includes a push-to-test button and is RoHS compliant. Dimensions are 35.00mm x 27.60mm x 21.60mm with a weight of approximately 37g. It is compatible with the SC118 series socket and meets UL/CUL ratings for dielectric strength and insulation resistance.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-110D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |