The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, rated for 10A at 28VDC and 10A at 220VAC for 2-pole variants, and 5A at 28VDC and 220VAC for 3- and 4-pole variants. This part has a 24VDC coil drawing 0.9W, operates in temperatures from -40°C to 85°C, and features PCB pins, a flange mount, an LED indicator, a push-to-test button, and gold-plated contacts. It measures 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height, weighs approximately 37g, and meets UL/CUL general-purpose ratings with 1500V rms dielectric strength between coil and contacts. Maximum switching voltage is 48VDC and 277VAC; contact material is AgCdO.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |