The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination. This variant features a 24VDC coil, gold-plated contacts, a flange mount, and PCB pins. It supports contact ratings of 10A at 28VDC or 220VAC for 2-pole forms, and 5A for 3- and 4-pole forms. Maximum switching voltage is 48VDC and 277VAC, with a coil power consumption of 0.9W. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and a mechanical life of 10⁷ operations. Dimensions are 35.0 mm long, 27.6 mm wide, and 21.6 mm high, with a weight of approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |