The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination, with optional flange mount and push-to-test button. This variant is a 2-form C, 4-pole DPDT relay with PCB pin termination, flange mount, and a 24VAC coil. It handles up to 10A at 220VAC or 28VDC per contact, with a maximum switching power of 2200VA and 277VAC. The coil consumes 1.2VA, operates at 19.2VAC maximum pickup, and releases at 7.2VAC minimum. Contact material is AgCdO, with initial contact resistance under 50mΩ. It operates from -40°C to 85°C, withstands 1500V rms coil-to-contact dielectric strength, and mechanically lasts 10^7 operations. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |