The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination with a flange mount option. This variant features a 24VAC coil, gold-plated contacts, and a push-to-test button, with a contact rating of 10A at 220VAC or 28VDC. It has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates from -40°C to 85°C. The relay meets insulation resistance of 100MΩ at 500VDC, dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts. Weight is approximately 37g, with dimensions of 35.00 x 27.60 x 21.60 mm.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |