The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant features a flange mount case, 220VAC coil, gold-plated contacts, and PCB pin termination. It is rated for 10A at 277VAC or 28VDC with a maximum switching power of 2200VA. The relay has a coil power of 1.2VA, operate and release times of 25ms, and operates from -40°C to 85°C. Contact material is AgCdO, and insulation resistance is 100MΩ min. at 500VDC with 1500V rms dielectric strength between coil and contacts. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-220A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |