The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination with a top mounting flange. It supports AC and DC coil voltages, with a 12VAC coil requiring 1.2VA and operating at 9.6VAC minimum pickup and 3.6VAC maximum release. The relay offers a DPDT (2 Form C) contact configuration with gold-plated contacts and a push-to-test button option, rated for 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC. The device has an operating temperature range of -40°C to 85°C, weighs approximately 37g, and meets UL/CUL ratings for dielectric strength and insulation resistance. Terminal strength is 4N for PCB mounting.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |