The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms, with AC or DC coils, and options for PCB pins, flange mount, gold plated contacts, and a push-to-test button. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, flange mount, 12VAC coil, gold plated contacts, and a push-to-test button. It has a rated load of 10A at 28VDC or 220VAC, maximum switching voltage of 277VAC, contact material of AgCdO, coil power of 1.2VA, operate and release times of 25ms, operating temperature range of -40°C to 85°C, and weighs approximately 37g. The relay meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts and 1000V rms between open contacts or poles. Insulation resistance is 100MΩ min. at 500VDC. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |