The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available with PCB pin termination and gold plated contacts. It supports 24VDC coil voltage, operates from -40°C to 85°C, and has a coil power consumption of 0.9W. The relay features a 10A contact rating at 28VDC and 10A at 220VAC for 2-form C configurations, with a dielectric strength of 1500V rms between coil and contacts. Terminal strength is 4N for PCB mounts, and it meets RoHS compliance. The part includes a push-to-test button and flange mount options in some variants. Dimensions are 35.0 mm in height, 27.6 mm in width, and 21.6 mm in depth. Mechanical life is rated for 10^7 operations, and electrical life at rated load is 10^5 operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-24D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |