The PC118 is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination with a 24VAC coil and gold-plated contacts. It has a DPDT contact form (2 Form C), rated for 10A at 220VAC and 10A at 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates with a coil power of 1.2VA, has an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. The contact material is AgCdO, and it meets UL/CUL ratings with 1500V rms insulation between coil and contacts. The case dimension is approximately 21.6 x 27.6 x 35.0 mm, and it weighs about 37g.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-24A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |