The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole forms, available in PCB pin termination with a 220VAC coil. It features gold-plated contacts and a push-to-test button, with a rated load of 10A at 220VAC for 2-pole variants and 5A for 4-pole variants. The relay has a power consumption of 1.2VA, operates between -40°C and 85°C, and meets insulation standards of 1500V rms between coil and contacts. Contact material is AgCdO, with a maximum switching voltage of 277VAC and a mechanical life of 10^7 operations. The case is 21.6mm x 27.6mm x 35.0mm and weighs approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-220A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |