The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms including DPDT (2 Form C). It is available with PCB pin termination, rated for 12VAC coil voltage, and includes an LED indicator option. The relay has a maximum switching voltage of 277VAC, a contact rating of 10A for 220VAC, and 5A for 4-pole configurations. Mechanical life is 1 × 10^7 operations, electrical life is 1 × 10^5 operations, and it operates from -40°C to 85°C. The contact material is AgCdO, coil power is 1.2VA, and dimensions are 35.0 mm × 27.6 mm × 21.6 mm. It is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-12A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |