The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in flange mount configuration with PCB pins or solder lugs. The part includes a 24VDC coil, DPDT (2 Form C) contacts, and a push-to-test button. It has a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. The relay operates from -40°C to 85°C, weighs approximately 37g, and meets UL/CUL ratings for insulation resistance (100MΩ min at 500VDC), dielectric strength (1500V rms coil-to-contact), and mechanical life (1 × 10⁷ operations). Contact material is AgCdO. Dimensions are not explicitly stated for this variant but follow the series footprint with a mounting flange and terminal spacing consistent with the PCB pin or solder lug options.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-24D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |