The PC118-2C-C1-12D-M-X is a miniature general-purpose relay with a 2 Form C (DPDT) contact configuration, flange mount case, 12VDC coil, and push-to-test button. It supports switching up to 28VDC at 10A and 220VAC at 10A, with a maximum switching power of 280W and 2200VA. The relay has a coil power consumption of 0.9W, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. Contacts are made of AgCdO with initial resistance of 50 mΩ max. The unit weighs approximately 37g and is RoHS compliant. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-12D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |