The PC118-2C-C1-12A-X is a miniature 2-pole general purpose relay with a DPDT (2 Form C) contact configuration, flange mount case, and 12VAC coil. It has a maximum switching voltage of 277VAC and a contact rating of 10A, with AgCdO contact material. The relay operates with a coil power of 1.2VA, a must operate voltage of 9.6VAC, and a must release voltage of 3.6VAC. Its operate and release times are both 25ms, with an operating temperature range of -40°C to 85°C. The case dimensions are 35.00mm x 27.60mm x 21.60mm, and it weighs approximately 37g. It is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-12A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |