The PC118 is a miniature general-purpose relay with 2, 3, or 4 poles, available in flange mount configuration with solder lug termination. It features a 12VAC coil, DPDT (2 Form C) contact arrangement, and AgCdO contacts rated for 10A at 277VAC and 10A at 28VDC. The relay operates with 1.2VA coil power, has an operate and release time of 25 ms, and supports an operating temperature range of -40°C to 85°C. It meets dielectric strength requirements of 1500V rms between coil and contacts and 1000V rms between open contacts. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-12A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |