The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. This variant features a flange mount case (C1), 110VDC coil, gold-plated contacts (G), and RoHS compliance (X). It has a DPDT (2 Form C) contact arrangement with a rated load of 10A at 28VDC or 10A at 220VAC, a coil power of 0.9W, and operate and release times of 25ms each. The insulation resistance is 100MΩ min. at 500VDC, with a dielectric strength of 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, and it is rated for 1×10⁵ electrical operations. Weight is approximately 37g. Terminal strength is 8N for QC and 4N for PCB.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-110D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |