The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PCB terminal styles. This variant, configured as 2 Form C (DPDT), operates on a 220VAC coil with 1.2VA power consumption. It includes a push-to-test button and is RoHS compliant. The relay has a contact rating of 10A at 28VDC or 220VAC, with maximum switching voltage of 277VAC and maximum switching current of 10A. Contacts are made of AgCdO, with initial contact resistance of 50 mΩ max. The operating temperature range is -40°C to 85°C, and the relay has a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations under rated load. It features 1500V rms dielectric strength between coil and contacts, and 1000V rms between poles. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm, with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-220A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |