The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant, specified as PC118-2C-12D-GL-X, features a 12VDC coil, gold-plated contacts, and RoHS compliance. It has a DPDT (2 Form C) contact arrangement with a rated load of 10A at 28VDC or 220VAC. Maximum switching capacity is 280W and 2200VA, with contact material being AgCdO. The relay operates within a temperature range of -40°C to 85°C and has a coil power consumption of 0.9W. Physical dimensions are not explicitly fixed across all configurations, but the case is compatible with the SC118 socket. The relay has a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load. Operate and release times are 25ms each.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |