The PC118-2C-110D-LM-X is a miniature general-purpose relay with a DPDT (2 Form C) contact configuration, 110VDC coil, LED indicator, and push-to-test button. It features AgCdO contacts, operates at 0.9W coil power, and has an operate and release time of 25 ms. The relay is rated for 10A at 28VDC and 10A at 220VAC, with a maximum switching voltage of 48VDC and 277VAC. It supports PC pin termination, has an operating temperature range of -40°C to 85°C, and weighs approximately 37 g. The package includes a flange mount and meets RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-110D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |