The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 or 2 pole contact forms, and offered with PCB pin termination and a top mounting flange. It supports AC and DC coil voltages including 120 VAC, features internal diode suppression, and includes gold-plated contact options. The relay has a dielectric strength of 1500 V rms between coil and contacts, operates from -40°C to 85°C, and conforms to RoHS standards. It weighs approximately 50 g and has dimensions of 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The contact material is AgCdO with an initial contact resistance of 50 mΩ max. and a mechanical life of 1 × 10⁷ operations.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-120A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |