The PC113-2C-P-48D-X is a subminiature general-purpose relay with a DPDT (2 Form C) contact configuration, PCB pin termination, and a 48VDC coil. It switching capacity of 20A at 28VDC and 12A at 250VAC or 277VAC, with a maximum switching voltage of 48VDC and 300VAC. The relay features AgCdO contacts, a coil power consumption of 0.9W, operate and release times of 25ms, and an operating temperature range of -40°C to 85°C. It has an insulation resistance of 100MΩ min. at 500VDC, a dielectric strength of 1500V rms between coil and contacts, and a mechanical life of 1×10⁷ operations. Dimensions are 27.6mm × 21.6mm × 17.75mm, and it weighs approximately 50g. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-48D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |