The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching up to 20A at 277VAC or 28VDC. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, gold plated contacts, and a 48VAC coil. It has a power consumption of 1.2VA, operating temperature range of -40°C to 85°C, and meets insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts. Dimensions are 35.00 mm x 27.60 mm x 21.60 mm. Terminal strength is 4N for PCB mounts, and solderability is rated at 260°C for 5 seconds. Mechanical life is 1 x 10^7 operations, with an electrical life of 1 x 10^5 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-48A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |